NEN-EN-IEC 62330-3

Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 22
ICS Code (Video systems): 33.160.40
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62330 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) fo the 525/60 system as defined in SMPTE 259M. This practice does not define data stream structure applicable for transmission over the serial data transport interface (SDTI), SMPTE 305M.

Document History

NEN-EN-IEC 62330-3
April 1, 2004
Helical-scan digital video cassette recording system using 12,65 mm (0,5 in) magnetic tape - Format HD-D5 - Part 3: Data stream format
This part of IEC 62330 defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) fo the 525/60 system as defined...
Advertisement