NEN-EN-IEC 62541-10
OPC unified architecture - Part 10: Programs
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 105 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 62541-10 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the NodeClasses, standard Properties, Methods and Events and associated behaviour and information for Programs. The complete address space model including all NodeClasses and Attributes is specified in IEC 62541-3. The services such as those used to invoke the Methods used to manage Programs are specified in IEC 62541-4.
Document History