DSF/PREN ISO 15011-2
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of emission rates of gases, except ozone, during arc welding, cutting and gouging (ISO/DIS 15011-2:2007)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This standard defines laboratory methods for measuring the emission rates of gases, except ozone, that can be generated during arc welding, cutting and gouging, using a hood technique. The methodology is suitable for use with all open arc welding processes, cutting and gouging but different designs of hood are used depending on the process and whether or not it can be conducted automatically. Suitable hood arrangements and methods for sampling and analysing the gases are described. The following gases that can be generated by arc welding, cutting and gouging are covered in this standard:
- Carbon monoxide (CO);
- Carbon dioxide (CO2);
- Nitrogen oxide (NO);
- Nitrogen dioxide (NO2).
Ozone is covered in ISO 15011-3.
The methods cannot be used to determine the emission rates of organic gases.
Document History