NEN-EN-IEC 61937-7

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC2/3 and ATRAC-X formats

active
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 26
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats.

Document History

September 1, 2016
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats (TA 4)
A description is not available for this item.
NEN-EN-IEC 61937-7
October 1, 2005
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRAC2/3 and ATRAC-X formats
This part of IEC 61937 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X...
September 1, 2002
Digital audio - Interfaces for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC and ATRACT 2/3 formats
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC and ATRAC 2/3 formats.
Advertisement