NEN-EN-ISO 105-X10

Textiles - Tests for colour fastness - Part X10: Assessment of migration of textile colours into polyvinyl chloride coatings

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Method for determining the resistance of the colour in textile fabrics to migration into polyvinyl chloride which contain plasticizer. A specimen of a textile impregnated with plasticizer is brought into contact with a white pigmented polyvinyl chlorid foil and kept under pressure at 80°C. Then the specimen and excess plasticizer are removed from the foil and the staining of the foil is assessed with the grey scale.

Document History

NEN-EN-ISO 105-X10
December 1, 1995
Textiles - Tests for colour fastness - Part X10: Assessment of migration of textile colours into polyvinyl chloride coatings
Method for determining the resistance of the colour in textile fabrics to migration into polyvinyl chloride which contain plasticizer. A specimen of a textile impregnated with plasticizer is brought...
Advertisement