NEN-EN-ISO 10535

Hoists for the transfer of disabled persons - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 60
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: 12 36 03 Mobile hoists with sling seats 12 36 04 Standing mobile hoists 12 36 06 Mobile hoists with solid seats 12 36 09 Hoist trolleys 12 36 12 Stationary hoists fixed to the wall/walls, floor and/or ceiling 12 36 15 Stationary hoists fixed to, mounted in or on another product 12 36 18 Stationary free-standing hoists 12 36 21 Body-support units for hoists This International Standard does not apply to devices that transport persons between two levels (floors) of a building. It does not include methods for the determination of ageing or corrosion of such hoists and units. The requirements of this International Standard are formulated with regard to the needs of both the disabled persons being hoisted and the attendant using the hoist.

Document History

November 1, 2021
Assistive products - Hoists for the transfer of persons - Requirements and test methods
This document specifies requirements and test methods for hoists and body-support units intended for the transfer of persons with disabilities. The document applies to the following products...
January 1, 2007
Hoists for the transfer of disabled persons - Requirements and test methods
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: 12 36 03...
NEN-EN-ISO 10535
August 1, 2004
Hoists for the transfer of disabled persons - Requirements and test methods
This International Standard specifies requirements and test methods only for hoists and body-support units intended for the transfer of disabled persons as classified in ISO 9999:2002: 12 36 03...
October 1, 1998
Hoists for the transfer of disabled persons - Requirements and test methods
Specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons.
December 1, 1995
Hoists for the transfer of disabled persons - Requirements and test methods
Specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons.

References

Advertisement