NEN-EN-IEC 62149-7

Fibre optic active components and devices - Performance standards - Part 7: 1 310 nm discrete vertical cavity surface emitting laser devices

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 44
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62149 covers the performance specification for 1 310-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse single-mode and multimode types used for the fibre optic telecommunication and optical data transmission application in a form of the VCSEL chips mounted on a substrate with wire bonding to their chips' anode and cathode terminals without any fibre pigtails. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a "one-off" basis to prove any product's ability to satisfy the performance standard's requirements.

Document History

NEN-EN-IEC 62149-7
May 1, 2012
Fibre optic active components and devices - Performance standards - Part 7: 1 310 nm discrete vertical cavity surface emitting laser devices
This part of IEC 62149 covers the performance specification for 1 310-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse single-mode and multimode types used for the...
Advertisement