NEN-EN-ISO 105-Z07
Textiles - Tests for colour fastness - Part Z07: Determination of application solubility and solution stability of water-soluble dyes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Describes a method for the determination of the application solubility of water-soluble dyes in the range 40°C to 90°C and of their solution stability. The method is not intended to measure absolute solubility.
Document History
NEN-EN-ISO 105-Z07
October 1, 1997
Textiles - Tests for colour fastness - Part Z07: Determination of application solubility and solution stability of water-soluble dyes
Describes a method for the determination of the application solubility of water-soluble dyes in the range 40°C to 90°C and of their solution stability. The method is not intended to measure absolute...