NEN-EN-ISO 11665-7

Measurement of radioactivity in the environment - Air: radon-222 - Part 7: Accumulation method for estimating surface exhalation rate

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 37
ICS Code (Air quality in general): 13.040.01
ICS Code (Other standards related to air quality): 13.040.99
ICS Code (Environmental testing): 19.040
ICS Code (Radiation measurements): 17.240
scope:

NEN-EN-ISO 11665-7 gives guidelines for estimating the radon-222 surface exhalation rate over a short period (a few hours), at a given place, at the interface of the medium (soil, rock, laid building material, walls, etc.) and the atmosphere. This estimation is based on measuring the radon activity concentration emanating from the surface under investigation and accumulated in a container of a known volume for a known duration. This method is estimative only, as it is difficult to quantify the influence of many parameters in environmental conditions. This part of ISO 11665 is particularly applicable, however, in case of an investigation, a search for sources or a comparative study of exhalation rates at the same site. This part of ISO 11665 does not cover calibration conditions for the rate estimation devices. The measurement method described is applicable for radon exhalation rates greater than 5 mBq/m2/s.

Document History

NEN-EN-ISO 11665-7
October 1, 2015
Measurement of radioactivity in the environment - Air: radon-222 - Part 7: Accumulation method for estimating surface exhalation rate
NEN-EN-ISO 11665-7 gives guidelines for estimating the radon-222 surface exhalation rate over a short period (a few hours), at a given place, at the interface of the medium (soil, rock, laid building...

References

Advertisement