NEN-EN-ISO 12005

Lasers and laser-related equipment - Test methods for laser beam parameters - Polarization

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 20
ICS Code (Optical equipment): 37.020
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

Defines a method for determining the polarization status and, whenever possible, the degree of polarization of the beam from a cw laser. It can also be applied to repetitively pulsed lasers, if their electric field vector orientation does not change from pulse to pulse. This standard also defines the method for determining the direction of the plane of vibration in the case of linearly polarized (totally or partially) laser beams. Unless otherwise stated, it is assumed that the laser radiation is quasi-monochromatic and sufficiently stable for the purpose of the measurement.

Document History

July 1, 2022
Lasers and laser-related equipment - Test methods for laser beam parameters - Polarization
This document specifies a method, which is a relatively quick and simple method with minimum equipment, for determining the polarization status and, whenever possible, the degree of polarization of...
May 1, 2003
Lasers and laser-related equipment - Test methods for laser beam parameters - Polarization
This Standard defines a method for determining the polarization status and, whenever possible, the degree of polarization of laser beams.
July 1, 2001
Lasers and laser-related equipment - Test methods for laser beam parameters - Polarization
This Standard defines a method for determining the polarization status and, whenever possible, the degree of polarization of laser beams.
NEN-EN-ISO 12005
August 1, 1999
Lasers and laser-related equipment - Test methods for laser beam parameters - Polarization
Defines a method for determining the polarization status and, whenever possible, the degree of polarization of the beam from a cw laser. It can also be applied to repetitively pulsed lasers, if their...
Advertisement