NEN-EN-ISO 12215-8

Small craft - Hull construction and scantlings - Part 8: Rudders

active
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 60
ICS Code (Small craft): 47.080
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls. This part of ISO 12215 does not give requirements on rudder characteristics required for proper steering capabilities. This part of ISO 12215 only considers pressure loads on the rudder due to craft manoeuvring. Loads on the rudder or its skeg, where fitted, induced by grounding or docking, where relevant, are out of scope and need
to be considered separately.

Document History

September 1, 2010
Small craft - Hull construction and scantlings - Part 8: Rudders
A description is not available for this item.
NEN-EN-ISO 12215-8
June 1, 2009
Small craft - Hull construction and scantlings - Part 8: Rudders
This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls....
December 1, 2005
Small craft - Hull construction and scantlings - Part 8: Rudders
This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls....
Advertisement