NEN-EN-ISO 14372

Welding consumables - Determination of moisture resistance of manual metal arc welding electrodes by measurement of diffusible hydrogen

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies a method for the relative ranking, by 24 h exposure to humid air and subsequent diffusible hydrogen testing, of manual metal arc electrode coatings related to their tendency to absorb moisture. This test method has limited potential applicability since it is unlikely to be capable of being scaled up for large volumes of testing.

Document History

NEN-EN-ISO 14372
July 1, 2011
Welding consumables - Determination of moisture resistance of manual metal arc welding electrodes by measurement of diffusible hydrogen
This International Standard specifies a method for the relative ranking, by 24 h exposure to humid air and subsequent diffusible hydrogen testing, of manual metal arc electrode coatings related to...
December 1, 2001
Welding consumables - Determination of moisture resistance of manual metal arc welding electrodes by measurement of diffusible hydrogen
This test method is intended to enable reliable classification, by 24 h exposure to humid air and subsequent diffusible hydrogen testing, of manual metal arc electrode coatings as standard (ST) or...

References

Advertisement