NEN-EN-ISO 14644-1

Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 28
ICS Code (Medical microbiology): 07.100.10
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

Covers the classification of air cleanliness in cleanrooms and associated controlled environments. Classification in accordance with this standard is specified and accomplished exclusively in terms of concentration of airborne particles. Furthermore, the only particle populations considered for classification purposes are those having cumulative distributions based on threshold (lower limit) sizes ranging from 0,1 µm to 5 µm. Classification of air cleanliness in cleanrooms and clean zones may be accomplished in any of three occupancy states.

Document History

January 1, 2016
Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness by particle concentration
NEN-EN-ISO 14644-1 specifies the classification of air cleanliness in terms of concentration of airborne particles in cleanrooms and clean zones; and separative devices as defined in ISO 14644-7....
December 1, 2010
Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness by particle concentration
NEN-EN-ISO 14644-1 specifies the classification of air cleanliness in terms of concentration of airborne particles in cleanrooms and clean zones; and separative devices as defined in ISO 14644-7....
NEN-EN-ISO 14644-1
June 1, 1999
Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness
Covers the classification of air cleanliness in cleanrooms and associated controlled environments. Classification in accordance with this standard is specified and accomplished exclusively in terms...
January 1, 1997
Cleanrooms and associated controlled environments - Part 1: Classification of airborne particulate cleanliness for clean rooms and clean zones
Covers the classification of air cleanliness in cleanrooms and associated controlled environments. Classification in accordance with this standard is specified and accomplished exclusively in terms...

References

Advertisement