NEN-EN-ISO 12205
Petroleum products - Determination of oxidation stability of middle-destillate fuels
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
Describes a procedure for the measurement of inherent stability under accelerated oxidizing conditions. The method provides a basis for the estimation of the storage stability, under the conditions of this test, of middle-distillate fuels with an initial boiling point above approximately 175°C and a 90% (V/V) recovery point below 370°C. Is not applicable to fuels containing residual components, or any significant component from a non-petroleum source.
Document History