NEN-EN-ISO 14939

Animal feeding stuffs - Determination of carbadox - Method using high-performance liquid chromatography

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 22
ICS Code (Animal feeding stuffs): 65.120
scope:

Specifies a high-performance liquid chromatographic (HPLC) method for the determination of mass fraction of carbadox of premixtures and animal feeding stuffs. The method is applicable to animal feeding stuffs with a mass fraction of carbadox of 0,5 mg/kg (limit of quantification) to 100 mg/kg and to premixtures with a mass fraction of carbadox up to 10 %. The lower limit of detection is 0,1 mg/kg.

Document History

October 1, 2001
Animal feeding stuffs - Determination of carbadox content - Method using high-performance liquid chromatography
Specifies a high-performance liquid chromatographic (HPLC) method for the determination of mass fraction of carbadox of premixtures and animal feeding stuffs. The method is applicable to animal...
NEN-EN-ISO 14939
June 1, 1999
Animal feeding stuffs - Determination of carbadox - Method using high-performance liquid chromatography
Specifies a high-performance liquid chromatographic (HPLC) method for the determination of mass fraction of carbadox of premixtures and animal feeding stuffs. The method is applicable to animal...
Advertisement