NEN-EN-ISO 16120-4

Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 24
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steel bars and rods): 77.140.60
scope:

NEN-EN-ISO 16120-4 specifies requirements for wire rod for conversion to wire for special applications. It is applicable to non-alloy steel wire rod with improved characteristics intended for drawing and/or cold rolling.

Document History

NEN-EN-ISO 16120-4
June 1, 2017
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications
NEN-EN-ISO 16120-4 specifies requirements for wire rod for conversion to wire for special applications. It is applicable to non-alloy steel wire rod with improved characteristics intended for drawing...
July 1, 2011
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications
This part of ISO 16120 is applicable to steel wire rod with improved characteristics intended for drawing and/or cold rolling.
January 1, 2010
Non-alloy steel wire rod for conversion to wire - Part 4: Specific requirements for wire rod for special applications
This Part of this International Standard defines wire rod with improved characteristics intended for drawing and/or cold rolling.

References

Advertisement