NEN-EN-ISO 14922-1
Thermal spraying - Quality requirements of thermally sprayed structures - Part 1: Guidance for selection and use
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Specifies guidelines to describe thermal spraying quality requirements suitable for application by the manufacturers using the thermal spraying process for coating new parts, for repair and maintenance. They are structured in the way they can be used for any types of construction to be sprayed. These guidelines relate only to those aspects of the quality of the final construction to be sprayed which may be influenced by thermal spraying and allied processes (pre- and posttreatment, etc.).
Document History