NEN-EN-ISO 15587-2

Water quality - Digestion methods for the determination of elements in water - Part 2: Nitric acid digestion

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 29
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Specifies the method to extract trace elements from a water sample using nitric acid as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of less than 20 g/l and a total organic carbon concentration of less than 5 g/l.

Document History

March 1, 2002
Water quality - Digestion for the determination of selected elements in water - Part 2: Nitric acid digestion
Specifies the method to extract trace elements from a water sample using nitric acid as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of...
NEN-EN-ISO 15587-2
October 1, 1999
Water quality - Digestion methods for the determination of elements in water - Part 2: Nitric acid digestion
Specifies the method to extract trace elements from a water sample using nitric acid as a digestion agent. The method is applicable to all types of waters with a suspended solids concentration of...
Advertisement