NEN-EN-ISO 25178-2
Geometrical product specifications (GPS) - Surface texture: Areal - Part 2: Terms, definitions and surface texture parameters
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This International Standard specifies minimum requirements for instruments and systems that fall into the class of corneal topographers (CTs). It also specifies tests and procedures to verify that a system or instrument complies with this International Standard and thus qualifies as a CT according to this International Standard. It also specifies tests and procedures that allow the verification of capabilities of systems that are beyond the minimum requirements for CTs. This International Standard defines terms that are specific to the characterization of the corneal shape so that they may be standardized throughout the field of vision care. This International Standard is applicable to instruments, systems and methods that are intended to measure the surface shape of the cornea of the human eye.
Document History