NEN-EN-ISO 389-7
Acoustics - Reference zero for the calibration of audiometric equipment - Part 7: Reference threshold of hearing under free-field and diffuse-field listening conditions
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Noise with respect to human beings): | 13.140 |
scope:
This part of ISO 389 specifies a reference threshold of hearing for the calibration of audiometric equipment used under the following conditions. a) The sound field in the absence of the listener consists of either a free progressive plane wave (free field) or a diffuse sound field, as specified in ISO 8253-2. In the case of a free field, the source of sound is directly in front of the listener (frontal incidence). b) The sound signals are pure (sinusoidal) tones in the case of free-field conditions and one-third octave bands of (white or pink) noise in the case of diffuse-field conditions. c) The sound pressure level is measured in the absence of the listener at the position where the centre of the listener's head would be. d) Listening is binaural. The data are given in numerical form for the preferred frequencies in the one-third-octave series from 20 Hz to 16 000 Hz inclusive in accordance with ISO 266 and, in addition, for some intermediate audiometric frequencies up to 18 000 Hz.
Document History