NEN-EN-ISO 3993

Liquefied petroleum gas and light hydrocarbons - Determination of density or relative density - Pressure hydrometer method

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 12
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

The prescribed apparatus shall not be used for materials having gauge vapour pressures higher than 1,4 MPa (absolute vapour pressure 1,5 MPa) at the test temperature. Alternative calibration procedures are described, but only the one using a certified hydrometer is suitable for the determination of density to be used in calculations of qualities for custody transfer or fiscal purposes.

Document History

NEN-EN-ISO 3993
February 1, 1996
Liquefied petroleum gas and light hydrocarbons - Determination of density or relative density - Pressure hydrometer method
The prescribed apparatus shall not be used for materials having gauge vapour pressures higher than 1,4 MPa (absolute vapour pressure 1,5 MPa) at the test temperature. Alternative calibration...
Advertisement