NEN-EN-ISO 4613-1
Plastics - Ethylene/vinyl acetate (E/VAC) moulding and extrusion materials - Part 1: Designation and specification
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
The types of E/VAC plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties vinyl acetate content and melt flow rate and on information about intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials. Applies to all E/VAC copolymers containing from 3 % (m/m) to 50 % (m/m) of vinyl acetate. Is applicable to materials ready for normal use in the form of powder, granules or pellets and to materials unmodified or modified by colorants, additives, fillers, etc.
Document History