NEN-EN-ISO 9222-2

Technical drawings - Seals of dynamic application - Part 2: Detailed simplified representation

active, Most Current
Organization: NEN
Publication Date: 1 December 1994
Status: active
Page Count: 20
ICS Code (Mechanical engineering drawings): 01.100.20
ICS Code (Seals, glands): 21.140
scope:

In contrast to the general simplified representation of part 1, this method shows more details of a seal, for example the configuration of lips. It should also be used when it is not necessary to show the exact shape and details of the seals, for example in assembly drawings. Elements and examples of this representation mode are given in tables and figures.

Document History

NEN-EN-ISO 9222-2
December 1, 1994
Technical drawings - Seals of dynamic application - Part 2: Detailed simplified representation
In contrast to the general simplified representation of part 1, this method shows more details of a seal, for example the configuration of lips. It should also be used when it is not necessary to...
Advertisement