NEN-EN-ISO 8780-4
Pigments and extenders - Methods of dispersion for assessment of dispersion characteristics - Part 4: Dispersion using a bead mill
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This method is restricted to low- and medium-viscosity mill bases allowing free movement of the grinding spheres. Therefore, it is suitable for mill bases having a viscosity higher than those for which the dispersion method is appropiate. For any particular application, the test method specified needs to be completed by supplementary information. The items are given in the annex.
Document History
NEN-EN-ISO 8780-4
April 1, 1995
Pigments and extenders - Methods of dispersion for assessment of dispersion characteristics - Part 4: Dispersion using a bead mill
This method is restricted to low- and medium-viscosity mill bases allowing free movement of the grinding spheres. Therefore, it is suitable for mill bases having a viscosity higher than those for...