NEN-EN-ISO 7380
Hexagon socket button head screws
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Gives specificaions for hexagon socket button head screws with thread diameters from M 3 up to and including M16 of product grade A and property class 12.9
Document History
March 1, 2004
Hexagon socket button head screws
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A. If, in special cases, specifications...
October 1, 2002
Hexagon socket button head screws
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A. If, in special cases, specifications...
NEN-EN-ISO 7380
November 1, 1997
Hexagon socket button head screws
Gives specificaions for hexagon socket button head screws with thread diameters from M 3 up to and including M16 of product grade A and property class 12.9