NEN-EN-ISP 12071-1

Information technology - International Standardized profile FCGnn - Computer Graphics Metafile Interchange Format - Part 1: FCG-11 - Basic Scientific and Technical Graphics (BST)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 9
ICS Code (Multilayer applications): 35.100.05
scope:

The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design. The FCG-BST profile defines a subset of CGM elements, sets limits and generation and interpretation behaviour according to the rules for profile definition defined in ISO/IEC 8632. The FCG-BST profile defines a version 1 CGM suitable for use in basic scientific and technical graphics applications, such as business graphics, simple desktop publishing.

Document History

NEN-EN-ISP 12071-1
September 1, 1995
Information technology - International Standardized profile FCGnn - Computer Graphics Metafile Interchange Format - Part 1: FCG-11 - Basic Scientific and Technical Graphics (BST)
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
Advertisement