NEN-EN-ISO/IEC 7487-1

Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 mm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 32
ICS Code (Magnetic disks): 35.220.21
scope:

Specifies the dimensional (environment and transportation, dimension of jacket, liner and disk), physical (inflammability, coëfficient of linear thermal expansion, coëfficient of linear hygroscopic expansion, opacity, torque) and magnetic (track geometry, functional testing) characteristics and requirements of the cartridge so as to provide physical interchangeability between data processing systems.

Document History

NEN-EN-ISO/IEC 7487-1
February 1, 1996
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 mm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics
Specifies the dimensional (environment and transportation, dimension of jacket, liner and disk), physical (inflammability, coëfficient of linear thermal expansion, coëfficient of linear hygroscopic...
Advertisement