NEN-IEC 61097-2
Global maritime distress and safety system (GMDSS) - Part 2: COSPAS-SARSAT EPIRB - Satellite emergency position in indicating radio beacon operating on 406 MHz - Operational and performance requirements, methods of testing and required test results
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Satellite): | 33.070.40 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
Specifies the minimum performance requirements, technical characteristics and type-testing requirements of the satellite emergency position-indicating radio beacon used in the COSPAS-SARSAT satellite system (satellite EPIRB), as required by Regulation IV/7.1.6 of the 1988 amendments to the 1974 International Convention for Safety of Life at Sea (SOLAS), and which is associated with IEC 60945 (General requirements). When a requirement in this standard is different from IEC 60945, the requirement in this standard shall take precedence.
Document History