NEN-IEC 62279

Railway applications - Communications, signalling and processing systems - Software for railway control and protection systems

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 230
ICS Code (Railway rolling stock): 45.060
scope:

Specifies procedures and technical erquirements for the development of programmable electronic systems for use in railway control and protection applications. It is aimed at use in any area where there are safety implications. These may range from the very critical, such as safety signalling to the non-critical, such as management information systems. These systems may be implemented using dedicated microprocessors, programmable logic controllers, multiprocessor distributed systems, larger scale central processor systems or other architectures.

Document History

NEN-IEC 62279
December 1, 2002
Railway applications - Communications, signalling and processing systems - Software for railway control and protection systems
Specifies procedures and technical erquirements for the development of programmable electronic systems for use in railway control and protection applications. It is aimed at use in any area where...
Advertisement