NEN-ISO 10097-1
Wireline diamond core drilling equipment - System A - Part 1: Metric units
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Equipment for drilling and mine excavation): | 73.100.30 |
scope:
Specifies the nomenclature and the leading dimensions necessary for the interchangeability of wireline drilling equipment for drilling holes 48 mm to 96 mm in diameter, yielding cores of 27 mm to 63 mm in diameter.
Document History
NEN-ISO 10097-1
November 1, 1999
Wireline diamond core drilling equipment - System A - Part 1: Metric units
Specifies the nomenclature and the leading dimensions necessary for the interchangeability of wireline drilling equipment for drilling holes 48 mm to 96 mm in diameter, yielding cores of 27 mm to 63...