NEN-ISO 10337
Crude petroleum - Determination of water - Coulometric Karl Fischer titration method
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Crude petroleum): | 75.040 |
scope:
Specifies a coulometric Karl Fischer titration method for the direct determination of water in crude petroleum. It covers the range 0,050% (m/m) to 5,00% (m/m) water in crude petroleum containing less than 0,05% (m/m) but more than 0,005% (m/m) of either mercaptan sulfur of sulfide ion sulfur or both. It covers the range 0,020% (m/m) to 5,00% (m/m) water in crude petroleum containing less than 0,005% (m/m) of either mercaptan sulfur or sulfide ion sulfur or both.
Document History