NEN-ISO 10397

Stationary source emissions - Determination of asbestos plant emissions - Method by fibre count measurement

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 30
ICS Code (Stationary source emissions): 13.040.40
scope:

The principle of the method specified is isokinetically withdrawing a known volume from a moving gas stream, passing the sampled gas through a filter medium to remove particulate matter (including fibres), treating the filter to make it transparent when viewed under a microscope and counting the number of fibres in a precise number of fields viewed using a phase-contrast optical microscope. The method may be used to determine fibre concentrations in flowing gas streams in ducts, chimneys, or flues from a wide range of industrial processes.

Document History

NEN-ISO 10397
October 1, 2001
Stationary source emissions - Determination of asbestos plant emissions - Method by fibre count measurement
The principle of the method specified is isokinetically withdrawing a known volume from a moving gas stream, passing the sampled gas through a filter medium to remove particulate matter (including...
Advertisement