NEN-ISO 10766

Hydraulic fluid power - Cylinders - Housing dimensions for rectangular-section-cut bearing rings for pistons and rods

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 17
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut bearing rings, of the type shown in Clause 5, for applications in the following range of dimensions:- for cylinders with bores of 16 mm to 500 mm, inclusive;- for rods with diameters of 12 mm to 360 mm, inclusive. This International Standard does not give details of cut bearing ring design, because the manner of construction of cut bearing rings varies with each manufacturer. The design material of cut bearing rings and any incorporated anti-extrusion component are determined by conditions such as temperature and pressure.

Document History

September 1, 2014
Hydraulic fluid power - Cylinders - Housing dimensions for rectangular-section-cut bearing rings for pistons and rods
NEN-ISO 10766 specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut bearing rings, of...
NEN-ISO 10766
February 1, 2006
Hydraulic fluid power - Cylinders - Housing dimensions for rectangular-section-cut bearing rings for pistons and rods
This International Standard specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut...
February 1, 1997
Hydraulic fluid power - Cylinders - Housing dimensions for rectangular-section-cut bearing rings for pistons and rods
Specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut bearing rings, of the type shown...
Advertisement