NEN-ISO 12142

Electronic imaging - Media error monitoring and reporting techniques for verification of stored data on optical digital data disks

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 78
ICS Code (Document imaging applications): 37.080
scope:

Specifies two techniques for media error monitoring and reporting: - high-level, which uses a set of functional commands; - SCSI-2 level, which uses a set of SCSI-2 commands. It specifies two media error monitoring and reporting levels: - system level, which uses a set of functional commands that can be used by the operating system, application software, and remote users; - optical disk device level, which uses a set of SCSI-2 commands that can be used by the device driver or a device application programme.

Document History

NEN-ISO 12142
December 1, 2001
Electronic imaging - Media error monitoring and reporting techniques for verification of stored data on optical digital data disks
Specifies two techniques for media error monitoring and reporting: - high-level, which uses a set of functional commands; - SCSI-2 level, which uses a set of SCSI-2 commands. It specifies two media...
Advertisement