NEN-ISO 11789

Powered edgers with rigid cutting means - Definitions, safety requirements and test procedures

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 42
ICS Code (Horticultural equipment): 65.060.70
scope:

Specifies mechanical safety requirements and test methods applicable to walk-behind powered edgers that employ rigid cutting means with a blade tip circle not more than 305 mm in diameter, and where the plane of the blade tip circle is designed to operate not more than 15° from the vertical. Applies to hand-held portable and powered edgers employing a rigid cutting element with a blade tip circle not more than 305 mm in diameter. Also includes test methods for noise and vibration.

Document History

NEN-ISO 11789
May 1, 1999
Powered edgers with rigid cutting means - Definitions, safety requirements and test procedures
Specifies mechanical safety requirements and test methods applicable to walk-behind powered edgers that employ rigid cutting means with a blade tip circle not more than 305 mm in diameter, and where...
Advertisement