NEN-ISO 13784-2

Reaction-to-fire tests for sandwich panel building systems - Part 2: Test method for large rooms

active, Most Current
Organization: NEN
Publication Date: 1 February 2008
Status: active
Page Count: 25
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 13784 specifies a test method for determining the reaction to fire of sandwich panel building systems for large rooms and the resulting flame spread on or within the sandwich panel building construction when it is exposed to heat from a simulated internal fire with flames impinging directly on its internal corner.

Document History

NEN-ISO 13784-2
February 1, 2008
Reaction-to-fire tests for sandwich panel building systems - Part 2: Test method for large rooms
This part of ISO 13784 specifies a test method for determining the reaction to fire of sandwich panel building systems for large rooms and the resulting flame spread on or within the sandwich panel...
Advertisement