NEN-ISO 13041-1

Test conditions for numerically controlled turning machines and turning centres - Part 1: Geometric tests for machines with a horizontal workholding spindle

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 44
ICS Code (Numerically controlled machines): 25.040.20
scope:

This part of ISO 13041 specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) turning machines and turning centres, of normal accuracy, with horizontal work spindle(s) as defined in 3.1 and 3.2. This part of ISO 13041 specifies the applicable tolerances corresponding to the tests mentioned above. This part of ISO 13041 explains different concepts or configurations and common features of NC turning machines and turning centres. It also provides a terminology and designation of controlled axes. This part of ISO 13041 deals only with the verification of the accuracy of the machine.

Document History

March 1, 2020
Test conditions for numerically controlled turning machines and turning centres - Part 1: Geometric tests for machines with horizontal workholding spindle
This document specifies, with reference to ISO 230-1, the geometric tests on normal accuracy numerically controlled (NC) turning machines and turning centres with horizontal work spindles as defined...
NEN-ISO 13041-1
March 1, 2004
Test conditions for numerically controlled turning machines and turning centres - Part 1: Geometric tests for machines with a horizontal workholding spindle
This part of ISO 13041 specifies, with reference to ISO 230-1, the geometric tests on numerically controlled (NC) turning machines and turning centres, of normal accuracy, with horizontal work...
Advertisement