NEN-ISO 1403
Rubber hoses, textile-reinforced, for general water applications - Specification
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies the minimum acceptance requirements for the satisfactory performance of three types of general purpose rubber water hose for using up to 60 °C and the physical tests to be carried out. The standard applies to low, medium and high pressure and describes type, construction, sizes and tolerances and cut lengths of the hoses to be tested.
Document History
NEN-ISO 1403
September 1, 1995
Rubber hoses, textile-reinforced, for general water applications - Specification
Specifies the minimum acceptance requirements for the satisfactory performance of three types of general purpose rubber water hose for using up to 60 °C and the physical tests to be carried out. The...