NEN-ISO 15500-8
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 8: Pressure indicator
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies tests and requirements for the pressure indicator, a compressed natural gas fuel system component intended for use on the type of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).
Document History
December 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 8: Pressure indicator
NEN-ISO 15500-8 specifies tests and requirements for the pressure indicator, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 15500-8
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 8: Pressure indicator
Specifies tests and requirements for the pressure indicator, a compressed natural gas fuel system component intended for use on the type of motor vehicles defined in ISO 3833. Is applicable to...