NEN-ISO 11926-1

Connections for general use and fluid power - Ports and stud ends with ISO 725 threads and O-ring sealing - Part 1: Ports with O-ring seal in truncated housing

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies dimensions for ports with inch threads for use with the adjustable and non-adjustable stud ends. Also specifies test methods and the designation of these ports.

Document History

NEN-ISO 11926-1
December 1, 1995
Connections for general use and fluid power - Ports and stud ends with ISO 725 threads and O-ring sealing - Part 1: Ports with O-ring seal in truncated housing
Specifies dimensions for ports with inch threads for use with the adjustable and non-adjustable stud ends. Also specifies test methods and the designation of these ports.
Advertisement