NEN-ISO 15706
Information and documentation - International Standard Audiovisual Number (ISAN)
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Information sciences): | 01.140.20 |
scope:
This International Standard establishes and defines a voluntary standard numbering system for the unique and international identification of audiovisual works (as defined in 3.1). An International Standard Audiovisual Number (ISAN) identifies an audiovisual work throughout its life and is intended for use wherever precise and unique identification of an audiovisual work would be desirable. As an identifier, it may be used for various purposes, such as to assist allocation of royalties among right holders, to track the use of audiovisual works, for information retrieval and for anti-piracy purposes, such as verifying title registrations. The ISAN can also provide a basis for supplementary identification systems when version or product information is required (e.g. for applications such as broadcast automation and automated storage and retrieval systems). An ISAN should apply to the audiovisual work itself. It should not be related to the physical medium of such an audiovisual work, or the identification of that medium. Annex A specifies examples of audiovisual works for which an ISAN may be issued and examples of works for which ISAN are not issued.
Document History