NEN-ISO 12772

Laboratory glassware - Disposable microhaematocrit capillary tubes

active, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: active
Page Count: 14
ICS Code (Laboratory medicine in general): 11.100.01
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

Provides details for two types of disposable glass capillary tubes, suitable for the microhaematocrit test and other analytical tests which include a separation of plasma and cells. The details specified are in conformity with ISO 8417, to the greatest possible extent.

Document History

NEN-ISO 12772
July 1, 1997
Laboratory glassware - Disposable microhaematocrit capillary tubes
Provides details for two types of disposable glass capillary tubes, suitable for the microhaematocrit test and other analytical tests which include a separation of plasma and cells. The details...
Advertisement