NEN-ISO 17196

Dimethyl ether (DME) for fuels - Determination of impurities - Gas chromatographic method

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 35
ICS Code (Liquid fuels): 75.160.20
ICS Code (Alcohols. Ethers): 71.080.60
scope:

NEN-ISO 17196 specifies a procedure of test for methanol, CO, CO2, methyl formate, ethyl methyl ether, and hydrocarbons up to C4, in DME used as fuel by the gas chromatography method. This procedure is applicable to determine the amount of methanol, CO, CO2, methyl formate, ethyl methyl ether, and hydrocarbons up to C4, up to the value specified in ISO 16861.

Document History

NEN-ISO 17196
December 1, 2014
Dimethyl ether (DME) for fuels - Determination of impurities - Gas chromatographic method
NEN-ISO 17196 specifies a procedure of test for methanol, CO, CO2, methyl formate, ethyl methyl ether, and hydrocarbons up to C4, in DME used as fuel by the gas chromatography method. This procedure...
Advertisement