NEN-ISO 1726-2

Road vehicles - Mechanical couplings between tractors and semi-trailers - Part 2: Interchangeability between low-coupling tractors and high-volume semi-trailers

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 14
ICS Code (Couplings): 43.040.70
scope:

This part of ISO 1726 specifies dimensions to ensure interchangeability between a low coupling height tractor vehicle and a coupled high-volume semi-trailer, the two together constituting a high-volume articulated vehicle. It specifies certain interchangeability dimensions, including those of the optimised gooseneck contour, as well as operating dimensions related to angle values. The specifications are primarily intended to permit semi-trailers to be coupled with two-axle tractors. However, three-axle tractors are not excluded, provided they are in compliance with the requirements of this part of ISO 1726. This part of ISO 1726 does not provide limitations of maximum gross mass and overall dimensions, which are generally laid down by legislative requirements.

Document History

NEN-ISO 1726-2
May 1, 2007
Road vehicles - Mechanical couplings between tractors and semi-trailers - Part 2: Interchangeability between low-coupling tractors and high-volume semi-trailers
This part of ISO 1726 specifies dimensions to ensure interchangeability between a low coupling height tractor vehicle and a coupled high-volume semi-trailer, the two together constituting a...

References

Advertisement