NEN-ISO 14404-3

Calculation method of carbon dioxide emission intensity from iron and steel production - Part 3: Steel plant with electric arc furnace (EAF) and coal-based or gas-based direct reduction iron (DRI) facility

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 32
ICS Code (Ferrous metals in general): 77.080.01
scope:

NEN-ISO 14404-3 specifies calculation methods applicable to those companies using an electric arc furnace (EAF) to produce steel and having direct reduced iron (DRI) facilities within their premises. It can be used to evaluate the total annual carbon dioxide (CO2) emissions and the emission factor of CO2 per unit of steel production of the entire steel production process. This document is applicable to plants producing mainly carbon steel. It includes boundary definition, material and energy flow definition and emission factor of CO2. Besides direct source import to the boundary, upstream and credit concept is applied to exhibit the plant CO2 intensity. This document supports the steel producer to establish CO2 emissions attributable to a site. This document cannot be used to calculate benchmarks or to compare CO2 intensities of production processes that are operated inside the site. Conversion to energy consumption and to consumption efficiency can be obtained using Annex A.

Document History

NEN-ISO 14404-3
June 1, 2017
Calculation method of carbon dioxide emission intensity from iron and steel production - Part 3: Steel plant with electric arc furnace (EAF) and coal-based or gas-based direct reduction iron (DRI) facility
NEN-ISO 14404-3 specifies calculation methods applicable to those companies using an electric arc furnace (EAF) to produce steel and having direct reduced iron (DRI) facilities within their premises....
Advertisement