NEN-ISO 15086-3
Hydraulic fluid power - Determination of the fluid-borne noise characteristics of components and systems - Part 3: Measurement of hydraulic impedance
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Fluid power systems in general): | 23.100.01 |
scope:
This part of ISO 15086 describes the procedure for the determination of the impedance characteristics of hydraulic components, by means of measurements from pressure transducers mounted in a pipe. This part of ISO 15086 is applicable to passive components, irrespective of size, operating under steady-state conditions, over a frequency range from 10 Hz to 3 kHz.
Document History
August 1, 2022
Hydraulic fluid power - Determination of the fluid borne noise characteristics of components and systems - Part 3: Measurement of hydraulic impedance
This document describes the procedure for determining the impedance characteristics of hydraulic components by means of measurements from pressure transducers mounted in a pipe.
This document is...
NEN-ISO 15086-3
February 1, 2009
Hydraulic fluid power - Determination of the fluid-borne noise characteristics of components and systems - Part 3: Measurement of hydraulic impedance
This part of ISO 15086 describes the procedure for the determination of the impedance characteristics of hydraulic components, by means of measurements from pressure transducers mounted in a pipe....