NEN-ISO 1564

Dentistry - Agar impression material

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1990
Status: inactive
ICS Code (Dental materials): 11.060.10
scope:

This International Standard gives the requirements for agar impression material, together with the test methods to be employed to determine compliance with these requirements. This International Standard is applicable to dental impression material in gel form containing a reversible agar hydrocolloid as the gel-forming ingredient.

Document History

NEN-ISO 1564
September 1, 1990
Dentistry - Agar impression material
This International Standard gives the requirements for agar impression material, together with the test methods to be employed to determine compliance with these requirements. This International...

References

Advertisement