NEN-ISO 1701-2

Test conditions for milling machines with table of variable height - Testing of accuracy - Part 2: Machines with horizontal spindle

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 30
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies both geometric and machining tests on general purpose, normal accuracy, horizontal spindle milling machines with table of variable height. It also specifies the applicable tolerances corresponding to the above-mentioned tests. Deals only with the verification of accuracy of the machine.

Document History

September 1, 2004
Test conditions for milling machines with table of variable height - Testing of accuracy - Part 2: Machines with vertical spindle
This part of ISO 1701 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose, normal accuracy, vertical-spindle milling machines with table of variable height....
NEN-ISO 1701-2
August 1, 1997
Test conditions for milling machines with table of variable height - Testing of accuracy - Part 2: Machines with horizontal spindle
Specifies both geometric and machining tests on general purpose, normal accuracy, horizontal spindle milling machines with table of variable height. It also specifies the applicable tolerances...
Advertisement