NEN-ISO 21994

Passenger cars - Stopping distance at straight-line braking with ABS - Open-loop test method

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 34
ICS Code (Braking systems): 43.040.40
scope:

This International Standard specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the Anti-lock Braking System (ABS) fully engaged. This International Standard applies to passenger cars as defined in ISO 3833 and light trucks. This International Standard specifies a reference method and is especially designed to ensure high repeatability.

Document History

NEN-ISO 21994
June 1, 2007
Passenger cars - Stopping distance at straight-line braking with ABS - Open-loop test method
This International Standard specifies an open-loop test method to determine the stopping distance of a vehicle during a straight-line braking manoeuvre, with the Anti-lock Braking System (ABS) fully...
Advertisement