NEN-ISO 24622-1
Language resource management - Component Metadata Infrastructure (CMDI) - Part 1: The Component Metadata Model
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Information sciences): | 01.140.20 |
scope:
NEN-ISO 24622-1 is to describe a model that enables the flexible construction of interoperable metadata schemas for Language Resources (LRs). The metadata schemas based on this model can be used to describe resources at different levels of granularity (e.g. descriptions both on the collection level and on the level of individual resources).
Document History
NEN-ISO 24622-1
February 1, 2015
Language resource management - Component Metadata Infrastructure (CMDI) - Part 1: The Component Metadata Model
NEN-ISO 24622-1 is to describe a model that enables the flexible construction of interoperable metadata schemas for Language Resources (LRs). The metadata schemas based on this model can be used to...